EN
  • EN
  • DE

ADP3338AKCZ-3.3

Part No ADP3338AKCZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 4-Pin(3+Tab) SOT-223 / IC REG LDO 3.3V 1A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 1A
Output Current 1A
Operating Supply Current 190μA to 30mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.19V @ 1A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 089019-ADP3338AKCZ-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADP3338
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-3.3 CAD Model

Description

ADP3338AKCZ-3.3 Voltage Regulator by Analog Devices Inc.

The ADP3338AKCZ-3.3 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and accurate 3.3V output voltage. This device is part of the ADP3338 series, which is known for its high power supply rejection ratio (PSRR) and low quiescent current, making it an ideal choice for sensitive analog and RF applications where power integrity is crucial.

This regulator features a maximum output current of 1A, allowing it to power a wide range of devices from microcontrollers to complex digital systems. The ADP3338AKCZ-3.3 offers excellent load and line regulation, ensuring a consistent voltage supply even with varying input voltages and output loads. This stability is critical for maintaining the performance and reliability of the connected components.

With a dropout voltage of just 200mV at full load, the ADP3338AKCZ-3.3 is highly efficient and can operate close to the input voltage, minimizing power loss and heat generation. This makes it particularly useful for battery-powered applications where energy efficiency is paramount.

The device is housed in a compact TO-220 package, which is well-suited for applications with limited PCB space. Additionally, it is equipped with several safety features, including overcurrent protection, thermal overload protection, and reverse battery protection, providing a robust solution for a variety of electronic circuits.

Key features of the ADP3338AKCZ-3.3 include:

  • Fixed output voltage of 3.3V
  • High output current of up to 1A
  • Low dropout voltage of 200mV at full load
  • High PSRR for noise-sensitive applications
  • Low quiescent current for power efficiency
  • Excellent line and load regulation
  • Multiple built-in protection features
  • Compact TO-220 package

The ADP3338AKCZ-3.3 is an ideal voltage regulator for applications requiring precise voltage control and high reliability, such as portable devices, networking equipment, and industrial systems. Its combination of performance, efficiency, and safety features make it a versatile choice for designers seeking a dependable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0206 $51.3502
36+ $2.8295 $101.8620
55+ $2.7339 $150.3645
79+ $2.5427 $200.8733
103+ $2.4471 $252.0513
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess