EN
  • EN
  • DE
  • IT

ADR293GRZ-REEL7

Part No ADR293GRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 5mA 8-Pin SOIC N T/R / IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 6 V to 15 V
Operating Supply Current 20μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121596-ADR293GRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADR293
Introduction Date October 20, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR293GRZ-REEL7 CAD Model

Description

The ADR293GRZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is particularly designed for stability and reliability in various applications, making it a vital component in precision data conversion and regulation systems.

Key Features

  • Output Voltage: The ADR293GRZ-REEL7 provides a precise 2.5V output, which is ideal for many analog circuits that require a stable reference voltage.
  • Package Type: This product comes in an 8-lead SOIC package, which is suitable for surface-mount technology, allowing for efficient and space-saving PCB design.
  • Series: As part of the ADR29x series, it offers excellent temperature stability and low noise performance, ensuring reliable operation under varying conditions.
  • Accuracy: With an initial accuracy of ±0.1%, the device provides a highly precise voltage reference for critical applications.
  • Temperature Coefficient: Featuring a low temperature coefficient, the ADR293GRZ-REEL7 maintains its accuracy over a wide temperature range.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable even with minimal difference between the supply voltage and the output voltage.
  • Extended Temperature Range: This device is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The ADR293GRZ-REEL7 is widely used in precision data systems, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-precision instrumentation. Its stable output and low noise characteristics also make it an excellent choice for battery-powered devices, portable medical instruments, and automotive electronics, where consistent performance is crucial.

Quality and Reliability

Analog Devices Inc. ensures that the ADR293GRZ-REEL7 meets rigorous quality standards, offering high reliability for industrial, commercial, and automotive applications. The product is available in a tape and reel format (REEL7), facilitating automated assembly processes and volume production.

You May Also Be Interested in

Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $9.9839
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
Linear Technology
Precision Reference
Lowest to $5.6478
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $23.7244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6166 $63.6996
13+ $8.7111 $113.2443
20+ $8.4389 $168.7780
28+ $8.1667 $228.6676
36+ $7.8944 $284.1984
48+ $7.0778 $339.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess