EN
  • EN
  • DE

ADR550ARTZ

Part No ADR550ARTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case SOT23-3
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713452-ADR550ARTZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR550ARTZ CAD Model

Description

The ADR550ARTZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is designed for precision data converters and general-purpose applications, offering a stable and accurate reference voltage over a wide range of temperatures and operational conditions.

Key Features

  • Output Voltage: The ADR550ARTZ provides a fixed output voltage of 5.0 V, which is ideal for a variety of applications that require a stable reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precision in demanding applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8 ppm/°C, ensuring minimal deviation over temperature changes.
  • Low Noise: The ADR550ARTZ features low output noise, making it suitable for sensitive electronic applications where noise can be a critical factor.
  • Long-Term Stability: It demonstrates superior long-term stability, which is crucial for maintaining performance over the product's lifespan.
  • Wide Operating Range: The device operates over a wide supply range from 7 V to 30 V, providing flexibility in various power supply conditions.

Applications

The ADR550ARTZ is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Portable instrumentation
  • Medical devices

Package and Quality

This voltage reference comes in a compact SOT-23 package, which is suitable for space-constrained applications. Analog Devices Inc. is known for their commitment to quality, and the ADR550ARTZ is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance consistency.

Conclusion

In summary, the ADR550ARTZ from Analog Devices Inc. is a robust, high-accuracy voltage reference that offers stability and precision for sophisticated electronic systems. Its wide operating range, low noise, and high stability make it an excellent choice for engineers looking for a reliable voltage reference solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6058 $56.2030
80+ $1.3176 $105.4080
120+ $1.2765 $153.1800
165+ $1.2353 $203.8245
210+ $1.1941 $250.7610
285+ $1.0706 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess