EN
  • EN
  • DE

ADP7157ACPZ-03-R7

Part No ADP7157ACPZ-03-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.2A 10LFCSP / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 2.9V
Voltage Dropout (Max) 0.17V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 12 mA
PSRR 75dB ~ 55dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7157
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-ADP7157ACPZ-03-R7CT,-2735-ADP7157ACPZ-03-R7DKR,-2735-ADP7157ACPZ-03-R7TR-ND,ADP7157ACPZ-03-R7-ND,505-ADP7157ACPZ-03-R7TR,505-ADP7157ACPZ-03-R7DKR,2156-ADP7157ACPZ-03-R7-505,-2735-ADP7157ACPZ-03-R7TR,-2735-ADP7157ACPZ-03-R7CT
Standard Package 1,500
Win Source Part Number 1317020-ADP7157ACPZ-03-R7
Ultra Librarian 3D Model Ultra Librarian ADP7157ACPZ-03-R7 CAD Model

Description

ADP7157ACPZ-03-R7 Linear Regulator

The ADP7157ACPZ-03-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is engineered to deliver a stable and precise voltage supply, making it an ideal solution for sensitive analog and RF applications where power integrity is crucial.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, suitable for a broad range of applications.
  • High Accuracy: It offers excellent load and line regulation capabilities, ensuring a consistent output even under varying input conditions and load demands.
  • Low Dropout: With a low dropout voltage, the ADP7157ACPZ-03-R7 maintains output regulation even when the input-to-output differential is minimal, enhancing efficiency.
  • Low Noise: This regulator boasts ultra-low output noise, a critical feature for sensitive RF and precision analog circuits.
  • Current Capacity: The device can deliver up to 800mA of output current, catering to a wide array of power requirements.
  • Thermal Protection: It includes over-temperature protection, safeguarding the device and the system from thermal-related issues.
  • Package: The ADP7157ACPZ-03-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

The ADP7157ACPZ-03-R7 is versatile in its applications, serving industries that demand high-precision voltage regulation. Common applications include:

  • High-performance audio equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Communications infrastructure
  • Industrial and automation systems

Product Summary

Analog Devices Inc.'s ADP7157ACPZ-03-R7 linear regulator is a testament to the company's commitment to providing robust power management solutions. With its precision output, low noise, and high reliability, it stands out as an excellent choice for designers looking to optimize their power supply systems in critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess