EN
  • EN
  • DE

HMC813

Part No HMC813
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIE / Video Amp 1 Video Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Number of Circuits 1
Current - Supply 153 mA
Voltage - Supply, Single/Dual (±) 3.3V
Case / Package Die
Supplier Device Package Die
Base Product Number HMC813
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1319706-HMC813
Ultra Librarian 3D Model Ultra Librarian HMC813 CAD Model

Description

The HMC813 from Analog Devices Inc. is a cutting-edge solution for high-frequency signal processing. This product is a part of the company's Hittite Microwave Products, which are renowned for their performance in demanding applications. The HMC813 is a Low Noise Distributed Amplifier that operates over a wide frequency range, making it a versatile component for a variety of RF and microwave systems.

Key Features

  • Frequency Range: The HMC813 operates effectively across a broad frequency spectrum, ensuring its compatibility with a multitude of communication and sensing systems.
  • Low Noise Figure: With an exceptionally low noise figure, this amplifier improves signal clarity and sensitivity, which is critical for high-performance receivers and transceivers.
  • High Gain: The device provides a consistent, high level of gain, which is essential for maintaining signal strength across long signal chains or in lossy environments.
  • Output Power: The HMC813 delivers robust output power, enabling it to drive signals effectively even in the presence of attenuation.
  • Efficient Design: Analog Devices Inc. has engineered the HMC813 for optimal power efficiency, which is crucial for minimizing system power consumption and heat generation.

Applications

The HMC813 is suitable for a range of applications, including but not limited to:

  • Fiber Optic Systems
  • Test Instrumentation
  • Military & Space
  • Telecommunications Infrastructure
  • Electronic Warfare & Radar Systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the HMC813 datasheet available on the Analog Devices Inc. website. This document provides comprehensive information, including electrical characteristics, pin configurations, and application notes to facilitate the integration of the amplifier into various systems.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products that meet rigorous industry standards. The HMC813 is manufactured with precision and undergoes stringent testing to ensure its performance and reliability in the field.

For further information or to request samples, customers can contact Analog Devices Inc. directly or visit their official website.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess