EN
  • EN
  • DE

LT3045EMSE-1#TRPBF

Part No LT3045EMSE-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 500MA 12MSOP  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) 15V
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 25 mA
PSRR 117dB ~ 53dB (120Hz ~ 10MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LT3045
Other Names LT3045EMSE-1#TRPBF,-2735-LT3045EMSE-1#TRPBFDKR,505-LT3045EMSE-1#TRPBFTR,-2735-LT3045EMSE-1#TRPBFCT,505-LT3045EMSE-1#TRPBFDKR,505-LT3045EMSE-1#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245005-LT3045EMSE-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3045EMSE-1#TRPBF CAD Model

Description

Product Overview

The LT3045EMSE-1#TRPBF from Analog Devices Inc. is a high-performance, low-noise, low-dropout voltage linear regulator, offering exceptional power supply noise reduction capabilities. This regulator is designed for applications that demand minimal power supply noise and ripple, such as precision instrumentation, medical equipment, and high-end audio applications. Its advanced design and robust feature set make it an ideal choice for engineers looking to enhance system performance and reliability.

Key Features

  • Output Voltage Range: The LT3045EMSE-1#TRPBF provides an adjustable output voltage from 0V to 15V, allowing for versatile use in a wide range of electronic applications.
  • Low Noise Performance: With an ultra-low noise output, this regulator significantly improves signal fidelity and overall system noise performance.
  • High PSRR: The device boasts an excellent power supply rejection ratio (PSRR), which enhances stability and performance by reducing the sensitivity to fluctuations in the input supply voltage.
  • Current Output: Capable of delivering up to 500mA of continuous output current, it meets the needs of various power-hungry circuits.
  • Thermal Performance: The LT3045EMSE-1#TRPBF is available in an MSOP-12 package, which provides efficient thermal performance and a compact footprint for space-constrained applications.
  • Protection Features: It includes built-in protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The LT3045EMSE-1#TRPBF's low noise and high accuracy make it suitable for a variety of sensitive applications, including:

  • Precision data acquisition systems
  • High-end audio equipment
  • Medical devices and diagnostic equipment
  • Test and measurement instruments
  • RF and wireless infrastructure

Product Summary

The LT3045EMSE-1#TRPBF from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it a top choice for designers who require a quiet, stable, and precise voltage supply. Its comprehensive protection features and thermal efficiency further ensure that it can operate consistently even in demanding environments. Whether for professional audio, precision measurement, or sensitive medical applications, this regulator delivers the quality and performance expected from a leader in power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5133 $62.0532
8+ $12.7288 $101.8304
13+ $12.3311 $160.3043
17+ $11.9333 $202.8661
22+ $11.5355 $253.7810
30+ $10.3422 $310.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess