EN
  • EN
  • DE

MAX4474EUA

Part No MAX4474EUA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UMAX / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.02V/µs
Gain Bandwidth Product 40 kHz
Current - Input Bias 200 pA
Voltage - Input Offset 500 µV
Current - Supply 750nA (x2 Channels)
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4474
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAXMAXMAX4474EUA,2156-MAX4474EUA-MA
Standard Package 1
Win Source Part Number 1319325-MAX4474EUA
Ultra Librarian 3D Model Ultra Librarian MAX4474EUA CAD Model

Description

Analog Devices Inc. MAX4474EUA - High-Performance Operational Amplifier

The MAX4474EUA from Analog Devices Inc. is a precision operational amplifier that offers a blend of high-speed performance and low-power consumption, making it well-suited for a wide range of applications. This operational amplifier is part of the MAX447x family and comes in a compact µMAX-8 package, which is ideal for space-constrained designs.

Featuring a high gain-bandwidth product of 10MHz and a slew rate of 6V/µs, the MAX4474EUA is capable of handling fast signal changes, thus providing excellent dynamic response. This makes the device particularly useful in applications requiring high-speed data acquisition, video processing, and fast control loops.

One of the notable characteristics of the MAX4474EUA is its low input bias current, which minimizes errors in high-impedance applications such as sensor interfaces and photodiode amplification. The low input offset voltage ensures high accuracy in precision measurement systems, while the low noise performance contributes to improved signal quality in audio and instrumentation applications.

The MAX4474EUA operates from a single +2.7V to +5.5V power supply, which allows it to be used in both 3V and 5V systems. This versatility is complemented by a quiescent current of just 1mA, which is beneficial for battery-powered devices and energy-efficient designs.

With its Rail-to-Rail output capability, the MAX4474EUA can drive loads close to the power supply rails, maximizing the dynamic range in analog-to-digital converter (ADC) or digital-to-analog converter (DAC) applications. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications for the MAX4474EUA include, but are not limited to, portable and battery-powered equipment, active filters, data acquisition systems, and medical instrumentation. Its combination of high-speed, precision, and low-power characteristics make it an excellent choice for designers seeking a versatile op-amp solution.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess