EN
  • EN
  • DE

DC1453A

Part No DC1453A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description BOARD EVAL LTM4619 / LTM4619 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.8V, 3.3V
Current - Output 4A
Voltage - Input 4.5V ~ 28V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4619
Base Product Number DC1453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DC1453,-2735-DC1453A
Standard Package 1
Win Source Part Number 1032881-DC1453A
Ultra Librarian 3D Model Ultra Librarian DC1453A CAD Model

Description

Product Overview: DC1453A from Analog Devices Inc.

The DC1453A is a high-performance, versatile evaluation board from Analog Devices Inc., designed for the LTC®3880, a dual, polyphase synchronous step-down DC/DC controller with I²C-based PMBus interface. This evaluation board is an essential tool for engineers and designers to explore and maximize the capabilities of the LTC3880 for their power management applications.

Key Features of DC1453A

  • Integrated LTC3880 IC: At the heart of the DC1453A lies the LTC3880, which is a dual, polyphase synchronous step-down DC/DC controller. This IC is capable of delivering high efficiency and precision voltage regulation.
  • PMBus Interface: The inclusion of the PMBus interface allows for full programmability of the power supply parameters and provides real-time monitoring of performance. This feature enables advanced power management and system diagnostics that are crucial for optimizing system performance.
  • EEPROM Data Storage: The board comes with onboard EEPROM, enabling users to save custom configurations and reuse them as needed, streamlining the process for testing and deployment.
  • Flexible Power Supply Options: DC1453A supports a wide input voltage range, accommodating various power sources and ensuring broad application compatibility.
  • User-Friendly Design: The layout and design of the evaluation board are crafted for ease of use, including accessible test points, clear labeling, and robust connectors.

Applications

The DC1453A is suitable for a wide array of applications where efficient power management is crucial. These include:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Medical Equipment
  • High-Density Distributed Power Systems

Technical Specifications

The evaluation board is designed to operate within specific technical parameters:

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.5V to 5.5V
  • Output Current: Up to 20A per phase
  • Dimensions: Compact and breadboard-friendly design

The DC1453A from Analog Devices Inc. is an exemplary tool for professionals seeking to harness the power and flexibility of the LTC3880 in their power management systems. With its comprehensive features and robust design, the DC1453A stands as a valuable asset for developing efficient and reliable power solutions.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess