EN
  • EN
  • DE

HMC1042LC4TR

Part No HMC1042LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER GAAS 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC - - 15GHz ~ 33.5GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 24-TFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC1042
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2858-6, -2735-HMC1042LC4TRDKR, 1127-2858-2, HMC1042LC4TR-ND, -2735-HMC1042LC4TRCT, 1127-2858-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873719-HMC1042LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC1042LC4TR CAD Model

Description

The HMC1042LC4TR from Analog Devices Inc. is a precision magnetic sensor designed for a wide range of applications, including navigation systems, industrial control, and positioning systems. This sensor is part of the Honeywell HMC1042 series and is renowned for its high sensitivity, low power consumption, and compact surface-mount design.

Key Features

  • High Sensitivity: The HMC1042LC4TR offers exceptional magnetic field detection capabilities, making it suitable for accurately sensing even weak magnetic fields.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is ideal for battery-powered devices and applications where power conservation is critical.
  • Compact Size: The LC4TR package is small and allows for integration into space-constrained designs without compromising performance.
  • Wide Operating Temperature Range: This sensor operates reliably across a broad temperature range, ensuring consistent performance in varying environmental conditions.

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 3.3V
Output Type Analog Voltage
Sensitivity 1 mV/V/G
Measurement Axis Dual Axis
Operating Temperature -40°C to +85°C

Applications

The versatility of the HMC1042LC4TR makes it suitable for a diverse array of applications:

  • Electronic compassing in mobile phones, watches, and handheld GPS units
  • Vehicle detection for traffic control systems and parking management
  • Industrial equipment such as anti-lock braking systems and machine tool positioning

Ordering Information

For those interested in incorporating the HMC1042LC4TR into their designs, the product is available in tape and reel packaging, facilitating easy assembly for mass production. The part number for ordering is HMC1042LC4TR, and it is supplied in RoHS-compliant packaging, adhering to environmental standards.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6667 $102.6667
2+ $99.4584 $198.9168
3+ $96.2501 $288.7503
4+ $93.0417 $372.1668
5+ $83.4168 $417.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess