EN
  • EN
  • DE

HMC144LH5TR

Part No HMC144LH5TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 3.4GHZ 12SMD / RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 20GHz 12-CSMT (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 20GHz
Number of Mixers 1
Noise Figure 11dB
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC144
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1192442-HMC144LH5TR
Ultra Librarian 3D Model Ultra Librarian HMC144LH5TR CAD Model

Description

Product Overview: HMC144LH5TR by Analog Devices Inc.

The HMC144LH5TR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to cater to a wide range of RF and IF applications. This mixer is a part of the Hittite Microwave product line, which is renowned for its exceptional performance and reliability in demanding environments. The HMC144LH5TR is housed in a compact LH5 surface-mount package, making it suitable for integration into space-constrained designs.

Key Features

  • Frequency Range: The mixer supports a wide frequency range, with the RF and LO frequencies from 5 to 10 GHz and the IF frequency from DC to 4 GHz, providing versatility for various applications.
  • LO/RF Isolation: It offers excellent LO to RF isolation, minimizing leakage between the local oscillator and the RF input to ensure a clean mixing process.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC144LH5TR maintains signal integrity while converting frequencies.
  • Surface-Mount Package: The LH5 package is designed for surface-mount technology (SMT), facilitating easy assembly and integration into PCBs.
  • High Linearity: The device provides high linearity, which is crucial for maintaining signal fidelity in complex RF systems.

Applications

The HMC144LH5TR is suitable for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC144LH5TR is no exception. It is manufactured to meet high standards, ensuring reliable performance for critical and high-end applications. The device's robust construction and adherence to stringent specifications make it a trusted choice for engineers and designers looking for a mixer that can withstand the rigors of both commercial and military usage.

Whether you're developing advanced communication systems or sophisticated test and measurement equipment, the HMC144LH5TR from Analog Devices Inc. provides the performance and reliability required for your high-frequency mixing needs.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,843.2836 $1,843.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess