EN
  • EN
  • DE

HMC170C8

Part No HMC170C8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 2.5 - 4 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type Radar
Frequency 2.5GHz ~ 4GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-CSOIC
Supplier Device Package 8-SMT
Family Part Number HMC170
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181113-HMC170C8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC170C8 CAD Model

Description

The HMC170C8, a high-performance product from Analog Devices Inc., stands out as a testament to the company's commitment to excellence in the field of semiconductor technology. This device is designed to cater to the demanding needs of modern electronic applications, ensuring reliability and precision across a range of uses.

Key Features

  • High-Frequency Operation: The HMC170C8 is optimized for high-frequency applications, making it an ideal choice for telecommunications, aerospace, and defense industries that require components to operate at high speeds without compromising on performance.
  • Durable Construction: Built with robust materials, the HMC170C8 is engineered to withstand harsh operating conditions, ensuring longevity and consistent performance even in the most challenging environments.
  • Low Power Consumption: Despite its powerful capabilities, this device is designed to be energy-efficient, minimizing power consumption and thus contributing to the overall efficiency of the systems it is integrated into.
  • Compact Form Factor: The HMC170C8 boasts a compact design, allowing it to be easily integrated into space-constrained applications without compromising on power or functionality.
  • Compatibility: Analog Devices Inc. ensures that the HMC170C8 is compatible with a wide range of other components and systems, offering designers flexibility and ease of integration during the product development process.

Applications

The versatility of the HMC170C8 makes it suitable for a diverse array of applications. It is commonly used in:

  • Radar and satellite communication systems.
  • Electronic warfare and countermeasures.
  • Test equipment and instrumentation.
  • Wireless infrastructure and network communication.

Technical Specifications

The HMC170C8 is characterized by its technical specifications that meet industry standards for high-performance components. It operates over a broad frequency range, has excellent signal integrity, and features a balanced input and output architecture for improved signal quality.

Conclusion

Analog Devices Inc. continues to push the boundaries of technology with products like the HMC170C8. This component is a testament to their expertise in creating devices that are not only powerful but also reliable and efficient. For developers and engineers looking to build state-of-the-art electronic systems, the HMC170C8 is a component that offers both quality and performance.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Lowest to $22.1890

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3169 $77.3169
2+ $63.4395 $126.8790
3+ $61.4564 $184.3692
4+ $59.4744 $237.8976
6+ $57.4924 $344.9544
7+ $51.5442 $360.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess