The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

HMC174MS8

Part No HMC174MS8
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC T/R SWITCH DC - 3 GHz | IC RF SWITCH SPDT 3GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $5.2002 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7+
$7.8350
$54.845
16+
$6.4290
$102.864
25+
$6.2280
$155.700
34+
$6.0270
$204.918
43+
$5.8260
$250.518
58+
$5.2230
$302.934
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WiMax
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 3GHz
Isolation 20dB
Insertion Loss 1.3dB
Test Frequency 3GHz
P1dB 36dBm
IIP3 56dBm
Impedance 50Ohm
Supply Voltage (V) 3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC174
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181117-HMC174MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
HMC174MS8ETR;  HMC574AMS8ETR;  HMC574AMS8E; 

Description

Product Overview: HMC174MS8 - GaAs MMIC SPDT Switch

The HMC174MS8 from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Single Pole Double Throw (SPDT) switch. This device is designed to offer exceptional switching capabilities for a wide range of applications, including RF and microwave communication systems.

Key Features

  • Frequency Range: The HMC174MS8 operates over a broad frequency range from DC to 3 GHz, making it suitable for a variety of RF applications.
  • High Isolation: With high isolation levels, it minimizes crosstalk and interference between signal paths, ensuring signal integrity.
  • Low Insertion Loss: The low insertion loss feature of this switch contributes to maintaining signal strength and quality without significant attenuation.
  • Non-Reflective Design: Its non-reflective design with 50 Ohm matched ports reduces signal reflections, which is critical for maintaining the fidelity of high-speed signals.
  • Power Handling: It has the ability to handle high power levels, which is beneficial for applications that require the switching of high-power signals.
  • MSOP8G Package: The switch comes in a compact MSOP8G surface-mount package, which is ideal for space-constrained applications.

Applications

The HMC174MS8 is versatile and can be used in a variety of applications, such as:

  • Wireless infrastructure (base stations, mobile networks)
  • Test equipment and sensors
  • Satellite communications systems
  • RFID systems
  • Wireless LANs

With its excellent RF performance, the HMC174MS8 is a reliable choice for engineers and designers looking for a switch that can deliver in demanding environments. Analog Devices Inc. ensures that this component meets stringent quality standards, providing a robust solution for your switching needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.