EN
  • EN
  • DE

HMC219AMS8TR

Part No HMC219AMS8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 4.5-9GHZ UP/DWN 8MSOP / RF Mixer IC General Purpose Up/Down Converter 4.5GHz ~ 9GHz 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 4.5GHz ~ 9GHz
Number of Mixers 1
Gain -
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC219
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354570-HMC219AMS8TR
Ultra Librarian 3D Model Ultra Librarian HMC219AMS8TR CAD Model

Description

Analog Devices Inc. HMC219AMS8TR Overview

The HMC219AMS8TR from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for various RF and IF applications. This mixer is designed to operate within the RF/IF range of 1.5 GHz to 4.5 GHz, making it an ideal choice for telecommunications, satellite communications, and radar systems where high linearity and broad frequency range are required.

Key Features

  • Frequency Range: The HMC219AMS8TR operates effectively across a wide frequency range, making it suitable for a diverse set of applications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency and performance of the communication system.
  • LO/RF Isolation: The device provides excellent isolation between the LO (Local Oscillator) and RF (Radio Frequency) ports, minimizing potential interference and improving signal integrity.
  • IP3 Performance: The high third-order intercept point (IP3) indicates the mixer's ability to maintain linearity and dynamic range, even in the presence of strong interfering signals.
  • Surface Mount Package: Housed in an MSOP8 package, the HMC219AMS8TR is designed for easy integration into surface mount technology (SMT) processes, allowing for more compact and cost-effective design layouts.

Applications

The versatility of the HMC219AMS8TR makes it suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Test equipment
  • Point-to-point and point-to-multipoint radios
  • IF processing
  • Satellite communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC219AMS8TR is no exception. It is manufactured to meet high standards, ensuring stable performance and durability in various operating conditions. The part is available in tape and reel packaging, facilitating automated assembly and large-scale production requirements.

Conclusion

Overall, the HMC219AMS8TR mixer from Analog Devices Inc. is a robust, high-performance component that fulfills the demanding requirements of modern RF and IF systems. Its wide frequency range, low conversion loss, and high IP3 performance make it an excellent choice for designers looking to enhance system performance while maintaining signal integrity.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.8930 $85.8930
2+ $83.2089 $166.4178
3+ $80.5248 $241.5744
4+ $77.8405 $311.3620
5+ $69.7881 $348.9405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess