EN
  • EN
  • DE

HMC260ALC3BTR

Part No HMC260ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER FUNDAMENTAL 12SMD / RF Mixer IC 12-CLCC (2.9x2.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC260
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1000289-HMC260ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC260ALC3BTR CAD Model

Description

The HMC260ALC3BTR from Analog Devices Inc. is a high-performance, MMIC SPDT (Single Pole Double Throw) non-reflective switch that operates within the frequency range of DC to 28 GHz. This versatile component is designed to meet the stringent requirements of modern RF and microwave applications, making it an ideal choice for a wide range of commercial and military systems.

Key Features

  • Frequency Range: The HMC260ALC3BTR operates effectively across a broad frequency range from DC to 28 GHz, which allows for use in a variety of high-frequency applications.
  • High Isolation: With excellent isolation characteristics, this switch minimizes signal leakage between the ports, which is critical for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss ensures minimal attenuation of the signal as it passes through the switch, preserving signal strength and quality.
  • Non-Reflective Design: The non-reflective nature of the switch reduces signal reflections that can cause interference, improving the overall performance of the RF path.
  • Fast Switching Speed: The HMC260ALC3BTR boasts a fast switching speed, making it suitable for applications that require quick changes between signal paths.
  • Surface-Mount Package: Packaged in a compact 3x3 mm ceramic LCC package, this switch is designed for surface-mount technology (SMT), which facilitates easy integration into a variety of circuit designs.

Applications

The versatility of the HMC260ALC3BTR makes it suitable for a host of applications, including but not limited to:

  • Test and measurement equipment
  • Microwave radio and VSAT
  • Space and satellite communications
  • Military radar and electronic warfare
  • Wireless infrastructure

With its robust design and advanced features, the HMC260ALC3BTR from Analog Devices Inc. provides engineers with a reliable and efficient switching solution for their high-frequency circuit designs. Its combination of performance, size, and surface-mount packaging makes it a valuable component for any application where RF performance is critical.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess