EN
  • EN
  • DE

HMC967LP4ETR

Part No HMC967LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ DOWNCONVERTER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Mixer IC General Purpose Down Converter 21GHz ~ 24GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC967
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873823-HMC967LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC967LP4ETR CAD Model

Description

Product Overview: HMC967LP4ETR by Analog Devices Inc.

The HMC967LP4ETR is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to provide exceptional RF/IF frequency conversion in a compact package. This versatile component is a pivotal part of RF design, suitable for a range of applications including wireless infrastructure, satellite communication systems, and broadband telecommunications.

Key Features

  • Frequency Range: This mixer operates over a broad frequency range, with the RF and LO frequencies spanning from 24 GHz to 34 GHz, and the IF frequency from DC to 10 GHz.
  • Conversion Loss: It offers a low conversion loss, typically 9 dB, which helps in maintaining signal integrity and reducing the need for additional amplification.
  • LO/RF Isolation: The device provides excellent LO/RF isolation of 42 dB, minimizing leakage between the local oscillator and the RF input.
  • Package: Enclosed in a compact 4x4 mm QFN package, the HMC967LP4ETR is designed for space-constrained applications without compromising on performance.
  • Passive Design: As a passive mixer, it does not require DC power for operation, which simplifies circuit design and power management.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Fixed Wireless Access
  • Wireless Local Loop

The HMC967LP4ETR is an example of Analog Devices Inc.'s commitment to providing cutting-edge technology for RF and microwave applications. Its robust design and high isolation make it an ideal choice for complex RF systems requiring high linearity and low noise figures. The mixer's passive nature allows for ease of integration into a variety of circuits, making it a go-to solution for designers looking to optimize their RF chain with minimal power consumption and maximum performance.

Ordering Information

For purchasing and further information on the HMC967LP4ETR, interested parties can contact Analog Devices Inc. or their authorized distributors. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7083 $50.1249
8+ $13.7094 $109.6752
12+ $13.2810 $159.3720
16+ $12.8526 $205.6416
21+ $12.4242 $260.9082
27+ $11.1389 $300.7503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess