EN
  • EN
  • DE

LT3029IDE#PBF

Part No LT3029IDE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.215V to 19.5V 0.5A Automotive 16-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Current - Output 1 500 mA
Current - Output 2 500 mA
Dropout Voltage 300 mV
Height 700 µm
Length 5 mm
Max Input Voltage 20 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Max Output Voltage 19.5 V
Max Supply Voltage 20 V
Min Current Limit 520 mA
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.215 V
Min Supply Voltage 1.8 V
Number of Outputs 2
Number of Pins 16
Number of Regulators 2
Operating Supply Current 55 µA
Output Current 500 mA
Output Type Adjustable
Output Voltage 19.5 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 67 dB
Quiescent Current 55 µA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 19.5 V
Voltage - Output 2 19.5 V
Width 5 mm
Win Source Part Number 1071579-LT3029IDE#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3029IDE#PBF CAD Model

Description

The LT3029IDE#PBF is a robust, high-performance dual low dropout voltage linear regulator designed and manufactured by Analog Devices Inc. This precision component offers a unique combination of features that make it ideal for a wide range of applications, including portable devices, industrial equipment, and automotive systems.

Key Features

  • Dual Outputs: The LT3029 provides two independent voltage outputs, making it highly versatile for systems that require multiple regulated voltages.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving efficiency.
  • Wide Input Voltage Range: The device can handle an input voltage range from 1.8V to 20V, accommodating a variety of power sources and conditions.
  • Adjustable Output: The output voltage is adjustable from 1.215V to 19.5V, providing flexibility to meet specific design requirements.
  • High Output Current: Each output can deliver up to 500mA of current, sufficient for powering a wide array of components and devices.
  • Low Noise: The LT3029 features low noise performance, making it suitable for sensitive applications such as precision instrumentation and RF systems.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from overheating and potential damage.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the need for additional external components.

Applications

The LT3029IDE#PBF is designed for use in various applications where dual power supplies are required, and reliability is a must. Some common applications include:

  • Portable and Battery-Powered Equipment
  • Automotive Power Supplies
  • Industrial Control Systems
  • Microprocessor Supply
  • Low Noise Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3029IDE#PBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance for critical applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

The LT3029IDE#PBF from Analog Devices Inc. is a superior choice for designers seeking a dual output, low dropout voltage regulator that does not compromise on performance or versatility. With its wide input voltage range, high output current capability, and low noise operation, this regulator stands out as a top-tier power management solution for a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8573 $55.4292
9+ $11.3701 $102.3309
14+ $11.0148 $154.2072
19+ $10.6595 $202.5305
25+ $10.3042 $257.6050
33+ $9.2382 $304.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess