EN
  • EN
  • DE

LT3048IDC-12#TRMPBF

Part No LT3048IDC-12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR 2.2MHZ 8DFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) (1), Linear (LDO) (1) 2.2MHz 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Topology Step-Up (Boost) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 2.2MHz
Voltage/Current - Output 1 13.1V, 300mA
Voltage/Current - Output 2 12V, 45mA
Voltage/Current - Output 3 -
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LT3048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352372-LT3048IDC-12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3048IDC-12#TRMPBF CAD Model

Description

Product Overview: LT3048IDC-12#TRMPBF

The LT3048IDC-12#TRMPBF is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to deliver a continuous output current with a fixed output voltage. This regulator is part of the LT3048 series and is known for its reliability, precision, and efficiency, making it an ideal choice for sensitive electronic applications requiring a stable power supply.

Key Features

  • Output Voltage: The LT3048IDC-12#TRMPBF provides a fixed output voltage of 1.2V, which is suitable for low-voltage operations in modern digital circuits.
  • Output Current: It is capable of delivering up to 300mA of continuous output current, ensuring ample power for a variety of applications.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, which allows it to maintain a stable output even when the input-to-output voltage differential is minimal.
  • High Accuracy: With excellent line and load regulation, the device maintains a high degree of accuracy in its output voltage, providing consistent performance under varying conditions.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, overtemperature protection, and reverse battery protection, safeguarding the device and the application against potential damage.
  • Thermal Performance: The LT3048IDC-12#TRMPBF is designed with thermal management in mind, ensuring reliable operation over a wide temperature range.
  • Package: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The LT3048IDC-12#TRMPBF is versatile and can be used in various applications, including:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor power supplies
  • Wireless and RF systems
  • Automotive electronics
  • Medical devices

With its precise voltage regulation and robust feature set, the LT3048IDC-12#TRMPBF from Analog Devices Inc. is an excellent choice for designers who require a reliable power management solution for their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess