EN
  • EN
  • DE

LT3758AEMSE#TRPBF

Part No LT3758AEMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC/DC Cntrlr Single-OUT Flyback/Step Up 330kHz Automotive 10-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Yes
Max Frequency 1 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 10
Output Current 25 A
Packaging Tape & Reel (TR)
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1071693-LT3758AEMSE#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3758AEMSE#TRPBF CAD Model

Description

Introducing the LT3758AEMSE#TRPBF from Analog Devices Inc.

The LT3758AEMSE#TRPBF is a sophisticated, high-performance DC/DC controller designed by Analog Devices Inc. to cater to a wide range of power conversion applications. This versatile component is capable of generating positive or negative regulated outputs from a variety of input sources, including single-ended inputs, like a battery, or more complex sources such as solar panels, making it an ideal choice for designers looking to create efficient power solutions in their electronic devices.

This controller operates over a wide input voltage range of 4.5V to 100V, ensuring compatibility with a broad spectrum of power supplies. It is particularly well-suited for applications that require a compact footprint and high efficiency, such as industrial controls, automotive systems, and telecommunication equipment.

One of the key features of the LT3758AEMSE#TRPBF is its ability to drive a wide variety of external MOSFETs, which gives designers the flexibility to tailor their power supply designs to specific requirements. The controller supports a wide range of topologies, including boost, flyback, SEPIC, and inverting configurations. This versatility ensures that it can be used in a multitude of applications without the need for significant redesign.

The device is housed in a compact MSOP-16 package, which is conducive to space-constrained applications. It also includes a high voltage gate driver, which is designed to minimize EMI concerns, a critical factor in sensitive electronic systems. Additionally, the LT3758AEMSE#TRPBF features programmable soft-start functionality, which allows for controlled ramp-up of voltage and helps prevent inrush current-related issues at startup.

With its robust protection features, including undervoltage lockout, thermal shutdown, and frequency foldback, the LT3758AEMSE#TRPBF ensures reliable operation under adverse conditions. This makes it an excellent choice for designers seeking a durable and flexible power controller that can withstand the rigors of challenging environments.

Analog Devices Inc. has once again demonstrated its commitment to innovation and quality with the LT3758AEMSE#TRPBF, providing engineers with a powerful tool to develop advanced power management systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3859 $56.9295
11+ $9.3423 $102.7653
17+ $9.0504 $153.8568
23+ $8.7584 $201.4432
30+ $8.4665 $253.9950
40+ $7.5906 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess