EN
  • EN
  • DE

LT3958EUHE#PBF

Part No LT3958EUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 5V to 80V Inv/Step Up Single-Out 80V Automotive 28-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 5 mm
Length 5 mm
Max Input Voltage 80 V
Maximum Operating Temperature 125 °C
Max Output Current 3.3 A
Max Output Voltage 84 V
Min Input Voltage 5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 28
Output Current 3.3 A
Output Type Adjustable
Output Voltage 84 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1.2 MHz
Synchronous Rectifier No
Topology Boost, Flyback, SEPIC
Width 6 mm
Win Source Part Number 1019556-LT3958EUHE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3958EUHE#PBF CAD Model

Description

LT3958EUHE#PBF - High Voltage Boost, Flyback, SEPIC and Inverting Converter by Analog Devices Inc.

The LT3958EUHE#PBF is a versatile DC/DC converter produced by Analog Devices Inc., designed to cater to a wide array of power supply applications. This high-performance component is capable of operating as a boost, flyback, SEPIC (Single-Ended Primary-Inductor Converter), or inverting converter, making it an ideal choice for projects that require a flexible power solution.

Key Features:

  • Wide Input Voltage Range: The device accepts an input voltage ranging from 3V to 60V, accommodating a broad spectrum of power sources and battery technologies.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 1MHz, allowing for optimization between efficiency and component size.
  • High Voltage Capability: The LT3958EUHE#PBF can generate output voltages up to 60V in boost mode, which is suitable for driving LEDs, gate drivers, and other high voltage applications.
  • Integrated Gate Driver: The built-in gate driver is designed for a high-side N-channel power MOSFET, streamlining the design and reducing external component count.
  • Robust Protection Features: It includes under-voltage lockout, thermal shutdown, and frequency foldback to safeguard against over-current conditions, enhancing the reliability and longevity of the end application.

Applications:

The LT3958EUHE#PBF's versatility makes it well-suited for a variety of applications, including:

  • Powering LED arrays
  • Telecommunications systems
  • Automotive and industrial controls
  • Battery-powered equipment
  • Positive or negative output voltage regulators

The component comes in a 36-lead QFN package, which is designed to minimize footprint while still providing excellent thermal performance. Whether for industrial, automotive, or consumer electronics, the LT3958EUHE#PBF from Analog Devices Inc. is engineered to deliver a reliable and adaptable power management solution.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1925 $55.9625
11+ $9.1836 $101.0196
17+ $8.8966 $151.2422
24+ $8.6096 $206.6304
31+ $8.3226 $258.0006
41+ $7.4617 $305.9297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess