Analog Devices Inc. LT6654BHS6-2.5#TRMPBF Precision Voltage Reference
The LT6654BHS6-2.5#TRMPBF from Analog Devices Inc. is a high-precision, low-noise, series voltage reference that offers outstanding stability and accuracy. Designed for demanding applications that require a stable voltage reference under varying conditions, this component is a reliable choice for precision data converters, portable instrumentation, and industrial control systems.
Key Features:
- Output Voltage: Precisely trimmed to 2.5V, this voltage reference provides a stable output for consistent performance.
- High Accuracy: With an initial accuracy of ±0.05%, the LT6654BHS6-2.5#TRMPBF ensures precise voltage regulation for sensitive circuits.
- Low Temperature Coefficient: Boasting a low temperature coefficient of 2ppm/°C, this device maintains its accuracy over a wide temperature range, making it suitable for applications exposed to varying environmental conditions.
- Low Noise: Exhibiting just 1.3ppmP-P of low-frequency noise, it minimizes disturbances in high-resolution measurement systems.
- Long-Term Stability: With a typical long-term stability of 30ppm/√kHr, users can rely on consistent performance over time.
- Supply Voltage Range: Operates with a supply voltage range from 2.7V to 5.5V, offering flexibility in various circuit designs.
- Output Current Capability: Capable of sourcing and sinking up to 5mA, providing sufficient current for a wide range of loads.
- Package: Available in a compact 6-lead TSOT-23 package, the LT6654BHS6-2.5#TRMPBF is ideal for space-constrained applications.
Applications:
- Precision data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Industrial control systems
- Automotive electronics
The LT6654BHS6-2.5#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the precision and reliability of electronic systems. With its robust feature set and compact form factor, it stands as an excellent choice for engineers and designers looking to improve the accuracy and stability of their power management solutions.