Product Overview: LT6656AIS6-2.048#TRPBF
The LT6656AIS6-2.048#TRPBF is a high-precision, low-drift, micropower voltage reference manufactured by Analog Devices Inc., a leader in high-performance analog technology. This voltage reference is designed to maintain a stable 2.048V output, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it an essential component for precision measurement and control systems.
Key Features
- High Accuracy: The LT6656AIS6-2.048#TRPBF offers excellent accuracy with initial tolerance as low as ±0.05%.
- Low Temperature Drift: With a temperature drift of typically 10ppm/°C, the device ensures stable performance over a wide temperature range.
- Long-Term Stability: The design and materials used in the LT6656AIS6-2.048#TRPBF provide superior long-term stability, making it reliable for critical applications.
- Low Power Consumption: This voltage reference is optimized for battery-powered and energy-efficient applications, with a low quiescent current of 60µA (max).
- Wide Operating Range: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various system designs.
- Compact Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.
- Industrial Temperature Range: It is rated to operate over an industrial temperature range of -40°C to 85°C.
Applications
The LT6656AIS6-2.048#TRPBF is ideal for precision applications such as:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Automotive electronics
- Industrial control systems
- Battery-powered devices
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT6656AIS6-2.048#TRPBF is no exception. It is designed to meet stringent requirements, ensuring consistent performance and dependability for the end-user. Additionally, the product is available in a tape and reel package (denoted by the suffix 'TRPBF'), which is suitable for automated manufacturing processes.
With its combination of precision, stability, and low power consumption, the LT6656AIS6-2.048#TRPBF is a versatile voltage reference that can be trusted to deliver accurate and reliable performance in a variety of demanding applications.