EN
  • EN
  • DE

LT8390AEFE#PBF

Part No LT8390AEFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT8390A - 60V 2MHz Synchronous 4-Switch Buck-Boost Controller with Spread Spectrum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Pins 28
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1071827-LT8390AEFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8390AEFE#PBF CAD Model

Description

The LT8390AEFE#PBF is a cutting-edge, high-performance synchronous step-down DC/DC converter designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is engineered to address the needs of a wide range of power supply applications, from automotive to industrial systems, where efficiency, reliability, and thermal performance are paramount.

At the heart of the LT8390AEFE#PBF lies a robust switching regulator capable of delivering a continuous output current of up to 6A with a wide input voltage range from 4V to 60V, making it suitable for applications with varying input power sources. Furthermore, the device supports a broad output voltage range that can be adjusted from 0.97V to 60V, providing a high level of flexibility in meeting the voltage requirements of different loads.

One of the standout features of the LT8390AEFE#PBF is its high efficiency, which is achieved through its synchronous rectification topology. This design reduces power loss by minimizing the voltage drop across the internal MOSFETs during switching, thereby improving overall system efficiency and reducing heat generation. Additionally, the device offers a selectable switching frequency from 100kHz to 2MHz, allowing designers to optimize the performance for their specific application, whether it be maximizing efficiency or minimizing the size of external components.

The LT8390AEFE#PBF also incorporates a suite of protection features to ensure reliable operation under adverse conditions. These include overvoltage, overcurrent, and overtemperature protection, as well as a soft-start capability to prevent inrush current during startup. The package is a thermally enhanced, 28-lead TSSOP, which provides excellent thermal performance and is suitable for space-constrained applications.

In summary, the LT8390AEFE#PBF from Analog Devices Inc. represents a robust and flexible power management solution, combining high efficiency, wide input and output voltage ranges, and comprehensive protection features in a compact package. It's an ideal choice for designers looking to create reliable, high-performance power systems for a diverse array of electronic applications.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2090 $60.8360
10+ $12.4798 $124.7980
15+ $12.0894 $181.3410
20+ $11.7002 $234.0040
26+ $11.3098 $294.0548
35+ $10.1397 $354.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 455 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess