EN
  • EN
  • DE

LT8390IFE#PBF

Part No LT8390IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT8390 - 60V Synchronous 4-Switch Buck-Boost Controller with Spread Spectrum
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Clock Sync Yes
Max Duty Cycle 95 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 28
Output Configuration Positive
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 630 kHz
Synchronous Rectifier Yes
Topology Buck-Boost
Win Source Part Number 986153-LT8390IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8390IFE#PBF CAD Model

Description

Product Overview: LT8390IFE#PBF

The LT8390IFE#PBF is a high-performance DC/DC converter IC from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced power management chip is designed to cater to a wide range of applications, including automotive, industrial, telecommunications, and portable devices, where efficient power conversion is essential.

Key Features

  • Wide Input Voltage Range: The LT8390IFE#PBF operates over a wide input voltage range from 4V to 60V, making it suitable for applications with varying input power sources.
  • High Efficiency: The device offers high efficiency which helps in reducing power loss and improving system performance. This is particularly important for battery-powered applications where maximizing battery life is crucial.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100kHz to 2MHz, allowing designers to optimize the converter for size, efficiency, and performance.
  • Robust Thermal Performance: The LT8390IFE#PBF comes in a thermally efficient package that helps to manage heat dissipation, ensuring reliable performance even under high power operation.
  • Integrated Fault Protection: The device includes features such as overvoltage, overcurrent, and overtemperature protection, which help to safeguard the system against various fault conditions.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Portable Electronic Devices
  • Energy Harvesting Systems

The LT8390IFE#PBF is designed to be flexible and robust, ensuring that it can meet the requirements of a diverse set of applications. Its advanced features, such as programmable soft-start, frequency synchronization, and spread spectrum operation, provide additional benefits like controlled startup and reduced electromagnetic interference (EMI). With its comprehensive set of features and capabilities, the LT8390IFE#PBF is a top choice for designers looking to create efficient and reliable power conversion systems.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess