EN
  • EN
  • DE

LTC1142HVCG-ADJ#TRPBF

Part No LTC1142HVCG-ADJ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 18V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879017-LTC1142HVCG-ADJ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1142HVCG-ADJ#TRPBF CAD Model

Description

LTC1142HVCG-ADJ#TRPBF - High-Efficiency, Low Noise Step-Down DC/DC Converter

The LTC1142HVCG-ADJ#TRPBF is a versatile, high-performance step-down DC/DC converter from Analog Devices Inc., designed to meet a wide range of power requirements with efficiency and reliability. This adjustable version allows for a flexible output voltage tailored to the specific needs of your application, ensuring compatibility with various devices and systems.

Key Features:

  • Adjustable Output Voltage: This feature provides the flexibility to set the output voltage to a desired level, ensuring compatibility with a variety of circuits and components.
  • High Efficiency: The LTC1142HVCG-ADJ#TRPBF is engineered for maximum power efficiency, which helps in reducing power loss and improving overall system performance.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, this converter minimizes ripple and noise, delivering a clean power supply.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Thermal Protection: With built-in thermal protection, the converter maintains safe operating temperatures, thereby enhancing the longevity and reliability of both the converter and the overall system.
  • Compact Package: The LTC1142HVCG-ADJ#TRPBF comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Systems

Whether you're designing a portable device that requires a long battery life or a complex industrial system needing a reliable power source, the LTC1142HVCG-ADJ#TRPBF from Analog Devices Inc. stands out with its ability to provide stable, efficient, and low-noise power conversion. Its adjustable output and high-efficiency design make it an ideal choice for engineers looking for a versatile power solution that can adapt to the unique demands of their applications.

With its robust feature set and proven performance, the LTC1142HVCG-ADJ#TRPBF is a top-tier component for any power-sensitive design, ensuring that your products operate at their best, with optimized power consumption and minimal noise interference.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8542 $62.5626
6+ $17.1111 $102.6666
10+ $16.5764 $165.7640
13+ $16.0417 $208.5421
17+ $15.5069 $263.6173
22+ $13.9028 $305.8616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess