EN
  • EN
  • DE

LTC3618EUF#TRPBF

Part No LTC3618EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3618 - Dual 4MHz, ±3A Synchronous Buck Converter for DDR Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Efficiency 94 %
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 2.25 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 3
Number of Pins 24
Output Current 3 A
Output Type Adjustable
Output Voltage 600 mV
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 4 MHz
Win Source Part Number 1008193-LTC3618EUF#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3618EUF#TRPBF CAD Model

Description

Product Overview: LTC3618EUF#TRPBF from Analog Devices Inc.

The LTC3618EUF#TRPBF is a high-efficiency, dual monolithic synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc. It is tailored to meet the stringent power requirements of modern portable and fixed electronics. This device is capable of generating two independent output voltages from a single input, which can range from 2.25V to 5.5V, making it highly versatile for various applications.

The LTC3618EUF#TRPBF utilizes a constant-frequency, current mode architecture, which allows a phase-lockable frequency of up to 4MHz. This feature is particularly beneficial for noise-sensitive applications as it enables the user to optimize the switching frequency away from critical frequency bands, such as radio frequencies, to minimize interference.

This converter is packaged in a compact 24-lead QFN (4mm x 5mm) package and operates over a temperature range of -40°C to 125°C. The compact form factor and wide operating temperature range make it an excellent choice for space-constrained and temperature-sensitive applications.

Key features of the LTC3618EUF#TRPBF include its high efficiency, which can reach up to 95%, thanks to its low RDS(ON) internal switches. The device also offers selectable Burst Mode® operation, which enhances efficiency at low output currents. Additionally, it provides independent soft-start capabilities for each channel, adjustable current limits, and a power good voltage monitor.

The LTC3618EUF#TRPBF is suitable for a variety of applications, including distributed power systems, DSL and cable modems, and automotive power systems. Its dual-channel capability allows designers to reduce component count and simplify power management design, while ensuring reliable and efficient operation.

Overall, the LTC3618EUF#TRPBF from Analog Devices Inc. is a robust and versatile power management solution that combines performance, efficiency, and compactness to meet the needs of today's demanding electronic systems.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the official datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess