EN
  • EN
  • DE

LTC3838EUHF-2#TRPBF

Part No LTC3838EUHF-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Series PolyPhase®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879738-LTC3838EUHF-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3838EUHF-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC3838EUHF-2#TRPBF - High-Performance Dual Output Synchronous Step-Down DC/DC Controller

The LTC3838EUHF-2#TRPBF is a cutting-edge, high-performance dual output synchronous step-down DC/DC controller from Analog Devices Inc., designed to cater to a wide array of power management requirements in modern electronic systems. This component is engineered to provide precise voltage regulation, high efficiency, and advanced features for system reliability and flexibility, making it a top choice for complex applications such as telecommunications, networking, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3838EUHF-2#TRPBF operates from a wide input voltage range, accommodating various supply voltages and ensuring compatibility with a broad spectrum of power sources.
  • Dual Output Channels: It features two output channels that can be independently controlled, providing design flexibility and the ability to power multiple loads with different voltage requirements from a single controller.
  • High Efficiency: With synchronous operation, the controller minimizes power losses and maximizes efficiency, making it ideal for applications where power conservation is critical.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize performance for specific applications, whether it's to minimize EMI or to use smaller, lower-cost external components.
  • Current Mode Operation: The current mode control provides fast transient response and excellent loop stability.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers reduce external component count, save board space, and simplify the design process.
  • Thermal Protection: Thermal protection is included to safeguard the device and the system under extreme conditions.
  • Robust Packaging: The LTC3838EUHF-2#TRPBF comes in a QFN package, offering a compact footprint for space-constrained applications.

Applications:

The LTC3838EUHF-2#TRPBF is versatile enough to be used in a variety of applications, including:

  • Datacom and Telecom Systems
  • Industrial Control Equipment
  • Networking Equipment
  • High-Density Distributed Power Systems

With its advanced features and robust design, the LTC3838EUHF-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to improve power efficiency and reliability in their next-generation electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess