EN
  • EN
  • DE

LTC3877IUK#PBF

Part No LTC3877IUK#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 4.5V to 38V Synchronous Step Down Single-Out 0.6V to 5V 44-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Maximum Operating Temperature 125 °C
Max Supply Voltage 38 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 2
Number of Pins 44
Output Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 625 kHz
Win Source Part Number 991759-LTC3877IUK#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3877IUK#PBF CAD Model

Description

Analog Devices Inc. LTC3877IUK#PBF Dual Output PolyPhase Synchronous Step-Down DC/DC Controller

The LTC3877IUK#PBF is a high-performance, dual-output synchronous step-down DC/DC controller designed by Analog Devices Inc. to cater to the demanding needs of power supply designers. This advanced controller is ideal for applications requiring efficient power conversion, precise voltage regulation, and high power density. With its PolyPhase operation and a wide input voltage range, the LTC3877IUK#PBF can be used in a variety of systems, including telecommunications, data processing, industrial, and distributed power systems.

Featuring a robust design, the LTC3877IUK#PBF operates over a wide input voltage range from 4.5V to 38V, making it suitable for a broad array of power sources, from multi-cell batteries to intermediate bus voltages. Its two outputs are capable of generating output voltages as low as 0.6V, ensuring compatibility with modern low-voltage digital ICs. The device employs a constant frequency current mode architecture, which provides fast transient response and excellent loop stability.

One of the key features of the LTC3877IUK#PBF is its PolyPhase capability, which allows the user to parallel multiple phases and controllers for load sharing and reduced input and output ripple, resulting in improved thermal management and lower component stress. This makes it a great choice for high current applications where efficiency and thermal performance are critical.

The LTC3877IUK#PBF also includes a differential output voltage sensing capability for precise regulation and an adjustable operating frequency from 250kHz to 770kHz, which can be synchronized to an external clock. The device's powerful 1.1Ω onboard all N-channel gate drivers ensure optimal MOSFET performance. Additional features include programmable soft-start, a power good voltage monitor, output overvoltage protection, and tracking capability for controlled startup sequences.

Encased in a thermally enhanced 38-pin (5mm × 7mm) QFN package, the LTC3877IUK#PBF is designed to withstand harsh environments with an operating junction temperature range from -40°C to 125°C. Its compact form factor and feature-rich design make it an excellent choice for space-constrained applications requiring high-efficiency power conversion.

For engineers and designers looking for a reliable and versatile DC/DC controller, the LTC3877IUK#PBF from Analog Devices Inc. offers a compelling solution with its advanced features, efficiency, and PolyPhase operation.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess