EN
  • EN
  • DE

LTC5510IUF#TRPBF

Part No LTC5510IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH LIINEARITY MIXER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
RF Type General Purpose
Frequency 1MHz ~ 6GHz
Number of Mixers 1
Gain 1.5dB
Noise Figure 11.6dB
Secondary Attributes Up/Down Converter
Current - Supply 105mA
Voltage - Supply 3.1V ~ 5.3V
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number LTC5510
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1189195-LTC5510IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5510IUF#TRPBF CAD Model

Description

Analog Devices Inc. LTC5510IUF#TRPBF High Linearity Mixer

The LTC5510IUF#TRPBF is a high-performance, active mixer from Analog Devices Inc. designed to cater to the demanding requirements of wireless infrastructure, test equipment, and military radio applications. This versatile mixer boasts a wide frequency range, excellent linearity, and a well-integrated feature set that simplifies design and enhances overall system performance.

Key Features and Benefits

  • Wide Frequency Range: The device offers a broad frequency range, supporting RF and LO frequencies from 1MHz to 6GHz, and IF frequencies from DC to 1GHz. This wide range makes it suitable for various communication protocols and signal processing needs.
  • High Linearity: With an Input IP3 of 25.7dBm at 900MHz, the LTC5510IUF#TRPBF ensures excellent linearity, which is critical for maintaining signal integrity and reducing distortion in complex signal environments.
  • Low LO Drive: The mixer operates with a low LO drive level of 0dBm, minimizing power consumption and easing the requirements on the LO source.
  • Integrated Balun: The inclusion of an integrated balun on the RF and LO ports simplifies the board layout and reduces the need for external components, thereby saving space and cost.
  • High Port Isolation: It features high isolation between the ports, with 32dB RF to LO isolation, which helps prevent signal leakage and crosstalk, ensuring cleaner signal processing.
  • Wide Temperature Range: The device is operational over a temperature range of −40°C to 105°C, making it suitable for use in harsh environmental conditions.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Space
  • Software Defined Radios (SDR)
  • License and Unlicensed Band RF Applications

The LTC5510IUF#TRPBF is packaged in a compact, 4mm x 4mm QFN package, which is ideal for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly for high-volume production. By integrating this high-quality mixer into your design, you can expect a significant enhancement in performance, reliability, and functionality.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5464 $52.6392
7+ $14.3971 $100.7797
11+ $13.9472 $153.4192
15+ $13.4973 $202.4595
20+ $13.0474 $260.9480
26+ $11.6976 $304.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess