EN
  • EN
  • DE

LTC7862EFE#PBF

Part No LTC7862EFE#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP SWITCHING 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LTC7862
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880097-LTC7862EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7862EFE#PBF CAD Model

Description

Product Overview: LTC7862EFE#PBF from Analog Devices Inc.

The LTC7862EFE#PBF is a high-performance, fixed frequency, synchronous step-down switching regulator controller manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

This advanced controller is designed to drive N-channel MOSFETs in a dual-phase configuration, which makes it an ideal choice for applications requiring high current, high efficiency, and excellent thermal performance. The LTC7862EFE#PBF operates over a wide input voltage range from 4.5V to 60V, making it versatile for a broad spectrum of power supply designs, from simple single battery inputs to more complex industrial power rails.

With its proprietary current mode control architecture, the LTC7862EFE#PBF provides fast transient response and excellent loop stability. The device features a programmable fixed frequency from 50kHz to 900kHz, which can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive frequency bands in noise-sensitive applications.

The LTC7862EFE#PBF integrates a range of protection features to ensure reliable operation under adverse conditions. These include overcurrent protection, overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, it offers output overvoltage protection and a power good signal, which provides system monitoring capabilities that are essential for critical applications.

The product comes in a thermally enhanced 20-lead TSSOP package with an exposed pad for improved thermal performance, designated by the '#PBF' suffix indicating lead-free and RoHS-compliant manufacturing. This packaging, combined with its high efficiency and dual-phase operation, helps to reduce the heat generated and allows for a compact design footprint.

Overall, the LTC7862EFE#PBF is a robust and reliable solution for a wide range of power supply applications, including distributed power systems, telecommunications, datacom infrastructure, and automotive power systems. Its advanced features and performance make it an excellent choice for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $11.0118
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU DL 500MA 850V SMD
Lowest to $0.6285
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1624 $52.6496
10+ $10.8000 $108.0000
15+ $10.4625 $156.9375
20+ $10.1250 $202.5000
26+ $9.7875 $254.4750
35+ $8.7750 $307.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess