EN
  • EN
  • DE

LTM8028IY#PBF

Part No LTM8028IY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Voltage Regulator, Umodule, Buck, Adjustable, BGA-114
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Features OCP, OTP, SCP, UVLO
Height 4.826 mm
Lead Free Lead Free
Length 14.986 mm
Max Input Voltage 36 V
Max Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 1.8 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 1
Number of Pins 114
Operating Supply Current 35 mA
Output Current 5 A
Output Type Adjustable
Output Voltage 1.8 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 1 MHz
Voltage - Output 1 1.8 V
Width 14.986 mm
Win Source Part Number 1231127-LTM8028IY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8028IY#PBF CAD Model

Description

The LTM8028IY#PBF is a highly integrated, high-efficiency, µModule (micro-module) step-down DC/DC power converter from Analog Devices Inc. This innovative product simplifies the design and implementation of power conversion in a wide range of applications by integrating the inductor, power switches, DC/DC controller, and additional supporting components within a compact, surface-mount LGA package.

Key Features

  • Voltage Range: The LTM8028IY#PBF operates from an input voltage range of 6V to 36V, making it suitable for a variety of industrial, automotive, and telecommunication power systems.
  • Adjustable Output: Users can adjust the output voltage from 1.2V to 24V, providing versatility for different voltage requirements.
  • High Efficiency: With its advanced design, this µModule converter can achieve up to 96% efficiency, minimizing power losses and heat generation.
  • Integrated Components: The integration of an inductor, MOSFETs, a DC/DC controller, and compensation in a single package simplifies the design and reduces the board space required for power management.
  • Thermal Performance: The LTM8028IY#PBF is designed with a high level of thermal performance, ensuring reliable operation even in environments with elevated temperatures.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection to safeguard the device and the system it powers.
  • RoHS Compliant: Adhering to environmental standards, the product is RoHS compliant, which means it is free from hazardous substances commonly found in electronics.

Applications

The versatility and robustness of the LTM8028IY#PBF make it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Data acquisition systems
  • Medical devices

In summary, the LTM8028IY#PBF from Analog Devices Inc. offers a compact, efficient, and reliable power solution for designers looking to streamline their power supply design with a product that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess