EN
  • EN
  • DE

MAX16936SAUEA/V+

Part No MAX16936SAUEA/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000108-MAX16936SAUEA/V+
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V (5V)
Voltage - Output (Max) 10V
Current - Output 2.5A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits(ICs)
Packaging Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian MAX16936SAUEA/V+ CAD Model

Description

Analog Devices Inc. Presents the MAX16936SAUEA/V+ Step-Down Converter

The MAX16936SAUEA/V+ from Analog Devices Inc. is a highly efficient, automotive-grade step-down converter designed to deliver consistent performance for a wide range of applications. This advanced power management integrated circuit (PMIC) is crafted to meet the stringent requirements of the automotive industry, ensuring reliability and durability in harsh environments.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it suitable for various automotive and industrial power supply applications.
  • High Efficiency: With its innovative design, the MAX16936SAUEA/V+ ensures high conversion efficiency, which helps to minimize heat generation and improve overall system performance.
  • Thermal Management: The device includes thermal shutdown protection, safeguarding it against the potential dangers of overheating.
  • Adjustable Output: Users can fine-tune the output voltage to meet the specific requirements of their application, providing greater flexibility in design.
  • Robust Protection Features: The MAX16936SAUEA/V+ is equipped with a suite of protection features, including overcurrent protection, short-circuit protection, and undervoltage lockout, ensuring the safety and longevity of the end application.

Applications

Due to its robustness and versatility, the MAX16936SAUEA/V+ is an excellent choice for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting
  • Industrial control systems
  • Telecommunication equipment

Package and Availability

The MAX16936SAUEA/V+ is offered in a compact, 16-pin TSSOP package that is well-suited for space-constrained applications. Its lead-free construction and adherence to RoHS standards underscore Analog Devices Inc.'s commitment to environmental responsibility. Customers can rely on this high-quality component for their critical power management needs in automotive and industrial environments.

With its combination of efficiency, flexibility, and protection features, the MAX16936SAUEA/V+ from Analog Devices Inc. is a smart choice for designers looking to enhance the performance and reliability of their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess