EN
  • EN
  • DE

AIC1734-30PXATR

Part No AIC1734-30PXATR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143141-AIC1734-30PXATR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1734-30PXATR CAD Model

Description

The AIC1734-30PXATR is a low-dropout (LDO) linear regulator produced by Analog Intergrations Corporation. It is designed to provide a stable and accurate 3.0V output voltage. It excels in applications requiring a regulated voltage source, particularly in portable and battery-powered devices.

Applications

  • Portable Electronics: Regulates power for various components within smartphones, tablets, and other handheld devices.
  • Microcontroller Power: Delivers a stable 3.0V supply to microcontrollers, ensuring reliable and consistent performance.
  • Wireless Communication Modules: Powers RF transceivers and other components in wireless modules, such as Bluetooth and Wi-Fi.
  • Sensor Applications: Provides a regulated voltage to sensors, contributing to accurate and consistent readings.
  • Low-Voltage Logic Circuits: Used in circuits that require a stable 3.0V supply for logic operations.

Features

  • Fixed 3.0V Output: Provides a stable and accurate 3.0V output voltage, maintaining performance consistency.
  • Low Dropout Voltage: Operates efficiently with a low dropout voltage, maximizing battery life in portable applications.
  • Low Quiescent Current: Minimizes power consumption during standby or lightly loaded conditions, increasing efficiency.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown: Safeguards the regulator by shutting down when the junction temperature exceeds a safe threshold.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, reducing solution size and cost.
  • Compact Package: Typically available in a small SOT-23-5 or similar package for space-constrained designs.

Benefits

  • Stable Power Delivery: Ensures stable and reliable operation of powered devices, enhancing system performance.
  • Extended Battery Life: Low quiescent current optimizes battery life in portable applications.
  • Robust Protection: Overcurrent and thermal shutdown features protect against potential damage.
  • Simplified Design: Easy to integrate with minimal external components.
  • Compact Footprint: Small package ideal for compact electronic designs.
  • Increased Efficiency: Low dropout voltage maximizes power efficiency, reducing heat generation.

The AIC1734-30PXATR is optimized to deliver a stable and consistent 3.0V power supply, making it well-suited for applications where power efficiency and reliability are key considerations. Its low quiescent current helps to extend battery life in portable devices, while integrated protection features safeguard the regulator and connected components from potential damage. The compatibility with ceramic capacitors contributes to a smaller and more cost-effective overall solution. This regulator is commonly used to power microcontrollers, sensors, and wireless communication modules in a variety of portable and battery-powered electronic devices.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess