EN
  • EN
  • DE

2SC3584-T1

Part No 2SC3584-T1
Manufacturer CEL
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 155871-2SC3584-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3584-T1 CAD Model

Description

Product Overview

The 2SC3584-T1 is a high-performance silicon NPN transistor designed for use in various electronic applications. Known for its exceptional reliability and efficiency, this component is an ideal choice for amplifying and switching applications.

Features and Benefits

  • High Collector Power Dissipation: Offers superior heat management in high-power applications, ensuring device longevity and stability.
  • Excellent Gain Bandwidth Product: Provides enhanced amplification capabilities, making it suitable for a wide range of audio and radio frequency applications.
  • Low Noise Figure: Ensures minimal distortion, providing cleaner sound and signal integrity.
  • Rugged Construction: Designed to withstand harsh operating conditions and prolonged use.
  • Versatile Packaging: Compact and efficient design allows easy integration into different circuit boards.

Applications

  • Audio Amplifiers: Perfect for high-fidelity sound applications where low noise and distortion are critical.
  • Radio Frequency Amplifiers: Ideal for RF applications where high gain is required.
  • Signal Processing: Suitable for systems demanding reliable performance and high efficiency.
  • Switching Transistors: Effective in circuits requiring fast switching speeds and high power dissipation.
  • Communication Equipment: Utilized in devices that require consistent and stable signal processing.

Additional Details

The 2SC3584-T1 NPN transistor is part of a renowned line of active components, providing unmatched reliability in various applications. It operates efficiently under conditions where high speed and minimal signal distortion are paramount. With its capability to handle significant power dissipation, it finds widespread application in industrial and commercial electronic devices. This transistor is produced following stringent quality controls, ensuring superior performance and durability in demanding environments. The versatile nature of the 2SC3584-T1 makes it suitable for custom circuit designs, providing flexibility for engineers and developers in diverse fields.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess