EN
  • EN
  • DE

1812LS-123XJLC

Part No 1812LS-123XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors  1812LS Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1121508-1812LS-123XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812LS-123XJLC CAD Model

Description

The 1812LS-123XJLC is a high-performance wirewound inductor manufactured by Coilcraft. It is part of the 1812LS series, known for its high Q-factor, tight tolerance, and excellent current handling capabilities. This inductor is designed for use in a variety of high-frequency applications, where low losses and stable inductance are critical.

Applications:

  • RF filters
  • Impedance matching networks
  • Resonant circuits
  • Wireless communication devices
  • Broadband circuits

Features:

  • High Q-factor for low losses
  • Tight inductance tolerance
  • Excellent current handling capability
  • Self-resonant frequency (SRF) is high
  • Surface mountable 1812 package
  • RoHS compliant

Benefits:

  • Improved performance in RF and high-frequency circuits due to low losses
  • Precise and stable inductance values
  • Reliable operation under high current conditions
  • Easy integration into automated assembly processes
  • Environmentally friendly

Additional Details:

The 1812LS-123XJLC inductor has an inductance value of 12nH. The 'X' in the part number usually indicates a 10% tolerance. It is surface mountable and comes in an 1812 package size (1.8mm x 1.2mm). It is important to consult the official Coilcraft datasheet for the specific device to get precise electrical characteristics, including Q-factor vs. frequency curves, SRF, DCR (DC Resistance), and current handling capability. The inductor is constructed with a ceramic core and a wirewound coil. The termination is typically tin-silver over nickel. This inductor is designed to minimize parasitic capacitance and maximize self-resonant frequency for optimal performance in high-frequency applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess