EN
  • EN
  • DE
  • IT

LPS4018-222MLD

Part No LPS4018-222MLD
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Shielded Power Inductors  LPS4018
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1137+Rohs
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 754338-LPS4018-222MLD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPS4018-222MLD CAD Model

Description

The LPS4018-222MLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications where high efficiency and small size are critical. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Used in step-up and step-down DC-DC converters for power regulation.
  • Power Supplies: Employed in various types of power supplies to filter noise and regulate current.
  • EMI Filtering: Utilized to reduce electromagnetic interference in electronic circuits.
  • LED Lighting: Used in LED drivers to provide stable current and reduce ripple.
  • Portable Devices: Integrated into portable devices such as smartphones and tablets for power management.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance of sensitive electronic devices.
  • High Efficiency: Low DC resistance reduces power loss, resulting in improved efficiency.
  • Stable Performance: High current handling ensures stable performance under varying load conditions.
  • Compact Design: Small size allows for integration into compact and portable devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Technical Specifications

The LPS4018-222MLD has an inductance value of 2.2 μH. It features a saturation current rating and a low DC resistance. The shielded construction provides excellent EMI performance. The inductor is available in a surface-mount package with dimensions of 4.0mm x 4.0mm.

It is designed to operate over a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess