EN
  • EN
  • DE

BCM20715A1KUBXG P11

Part No BCM20715A1KUBXG P11
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713696-BCM20715A1KUBXG P11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20715A1KUBXG P11 CAD Model

Description

The BCM20715A1KUBXG P11 is a Bluetooth System-on-Chip (SoC) from Cypress Semiconductor (formerly Broadcom). It's designed for a range of Bluetooth applications, offering a combination of a Bluetooth transceiver, baseband processor, and microcontroller on a single chip.

Applications

  • Bluetooth Smart devices: This includes fitness trackers, smartwatches, and other wearable devices that connect wirelessly to smartphones or other devices.
  • Human Interface Devices (HIDs): Keyboards, mice, and remote controls using Bluetooth connectivity.
  • Bluetooth Low Energy (BLE) beacons: For proximity marketing and indoor navigation applications.
  • Medical devices: Wireless sensors and monitors for healthcare applications.
  • Home automation: Connecting smart home devices such as lights, thermostats, and appliances.

Features

  • Bluetooth 4.1 Low Energy (BLE): Supports low-power Bluetooth connectivity for extended battery life.
  • Integrated Microcontroller: Includes an ARM Cortex-M3 microcontroller for application processing.
  • On-Chip Memory: Features integrated RAM and Flash memory for code and data storage.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Transceiver: Provides a complete Bluetooth radio solution.
  • Peripheral Interfaces: Supports a variety of interfaces, including UART, SPI, I2C, and GPIOs.
  • Over-the-Air (OTA) Firmware Updates: Allows for wireless updating of the device's firmware.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip reduces the need for external components.
  • Extended Battery Life: Low-power design enables longer operating times for battery-powered devices.
  • Simplified Development: Comprehensive SDK and development tools simplify the design process.
  • Improved Performance: The ARM Cortex-M3 processor provides ample processing power for demanding applications.
  • Enhanced Connectivity: Bluetooth 4.1 LE ensures reliable and efficient wireless communication.
  • Flexibility: Programmable microcontroller allows for customization and adaptation to different applications.

Additional Details

The BCM20715A1KUBXG P11 typically operates in the 2.4 GHz ISM band. It uses a QFN (Quad Flat No-leads) package, which provides a compact footprint for space-constrained applications. The chip also supports various security features to protect data transmitted over Bluetooth. The P11 designation might indicate a specific configuration or revision of the chip. Development resources, including datasheets, SDKs, and application notes, are generally available from Cypress Semiconductor to assist engineers in designing with this chip.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3643 $59.1075
60+ $1.9404 $116.4240
93+ $1.8792 $174.7656
127+ $1.8191 $231.0257
165+ $1.7579 $290.0535
220+ $1.5766 $346.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess