EN
  • EN
  • DE

CY8CKIT-145-40XX

Part No CY8CKIT-145-40XX
Manufacturer Cypress Semiconductor Corp
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC 4 S-SERIES PROTOTYPING KIT / PSoC 4000S PSoC 4 S-Series Prototyping Kit series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Cypress Semiconductor Corp
Series PSOC® 4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform PSoC 4 S-Series Prototyping Kit
Utilized IC / Part PSoC 4000S
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment PSoC Creator/Programmer
Base Product Number CY8CKIT-145
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 2015-CY8CKIT-145-40XX,428-3807
Standard Package 1
Win Source Part Number 1097694-CY8CKIT-145-40XX
Ultra Librarian 3D Model Ultra Librarian CY8CKIT-145-40XX CAD Model

Description

The CY8CKIT-145-40XX is a development board kit from Cypress Semiconductor Corp.

  • Design: Designed for evaluating and prototyping with the PSoC 4000S MCU 32-bit microcontroller.
  • Processor: ARM Cortex-M0+ core processor
  • Kit Includes: PSoC 4 S-Series Prototyping Kit
  • Package: Bulk
  • Includes: Board and necessary components
  • Programming: Recommended to use PSoC Creator/Programmer
  • MSL Level: Not applicable

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess