EN
  • EN
  • DE

DXTA92

Part No DXTA92
Manufacturer Dc Components
Catalog Transistors (BJT) - Single
Description TECHNICAL SPECIFICATIONS OF PNP EPITAXIAL PLANAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dc Components
Win Source Part Number 1170471-DXTA92
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DXTA92 CAD Model

Description

The DXTA92 is a PNP medium power transistor manufactured by Diodes Incorporated (DC Components). It's designed for applications requiring moderate current and voltage handling capabilities. This transistor is commonly used in various electronic circuits for switching and amplification purposes.

Applications

  • Linear Amplifiers: Used in audio and signal amplification circuits.
  • Switching Circuits: Employed in switching applications for controlling various electronic devices.
  • Power Management: Suitable for low to medium power management systems.
  • Driver Circuits: Can be used as a driver for higher-power devices such as relays and LEDs.
  • General Purpose Amplification: Utilized in general-purpose amplification stages.

Features

  • High Collector Current (IC): Offers a collector current rating suitable for moderate power applications.
  • High Voltage (VCEO): Provides a reasonable collector-emitter voltage rating.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal voltage drop.
  • Surface Mount Package: Typically available in a surface mount package for automated assembly.
  • Pb-Free Finish: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Efficient Switching: Enables efficient and reliable switching operations.
  • Compact Design: Suitable for applications where space is limited.
  • Cost-Effective: Provides a cost-effective solution for medium power amplification and switching.
  • Ease of Assembly: Simplifies the assembly process with its surface mount package.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Technical Specifications

The specific technical specifications can vary slightly based on the exact manufacturer's datasheet, but generally, the DXTA92 will have these characteristics:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): Typically around -50V to -80V
  • Collector Current (IC): Typically around -1A to -2A
  • Power Dissipation (PD): Varies, check the datasheet, often around 0.5W to 1W
  • hFE (DC Current Gain): The DC current gain is a critical parameter, consult the datasheet for specific values as it influences amplification characteristics.
  • Package: SOT-23 or similar surface mount package

Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and safe operating area information before incorporating the DXTA92 into a design.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,120+ $0.1548 $173.3760
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess