EN
  • EN
  • DE

74AHC1G08W5-7

Part No 74AHC1G08W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-25
Dimension SC-74A, SOT-753
Win Source Part Number 006546-74AHC1G08W5-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G08W5-7 CAD Model

Description

Product Overview: 74AHC1G08W5-7 by Diodes Incorporated

The 74AHC1G08W5-7 is a high-speed Si-gate CMOS device from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular integrated circuit is designed to function as a single 2-input positive AND gate, which is a fundamental component in digital electronics used for logic operations.

Constructed with advanced silicon-gate CMOS technology, the 74AHC1G08W5-7 offers the high noise immunity and low power consumption characteristic of CMOS devices, coupled with speeds similar to LSTTL (Low-power Schottky Transistor-Transistor Logic). It operates over a broad voltage range of 2V to 5.5V, making it versatile for use in various applications, from battery-operated devices to industrial hardware.

The compact SOT25 package of the 74AHC1G08W5-7 makes it suitable for space-constrained applications, while its inputs are tolerant to 5V, allowing for interfacing with 5V logic levels without the need for external components. This feature simplifies design and reduces system complexity and cost.

Key features of the 74AHC1G08W5-7 include:

  • Low power dissipation: This device is designed for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • High noise immunity: Ensures stable operation in electrically noisy environments, making it suitable for industrial and automotive applications.
  • Wide operating voltage range: Can function across a range of voltages, providing design flexibility.
  • 5V tolerant inputs: Allows the device to interface with higher voltage logic levels without additional circuitry.
  • Lead-free, RoHS compliant: Meets current environmental standards for electronic components.

Applications for the 74AHC1G08W5-7 are diverse, ranging from logic gates in computing devices to control systems in automotive electronics. Its reliability and performance make it an excellent choice for designers looking to implement efficient and compact AND gate logic in their systems.

Diodes Incorporated provides comprehensive technical support and resources for the 74AHC1G08W5-7, including datasheets, application notes, and design tools to assist engineers in integrating this component into their projects effectively and seamlessly.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,295+ $0.0775 $100.3625
2,000+ $0.0751 $150.2000
2,755+ $0.0726 $200.0130
3,565+ $0.0702 $250.2630
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess