The AP1084K33A is a high-performance low dropout linear regulator (LDO) from Diodes Incorporated, designed to deliver a continuous output current of up to 5A with a low dropout voltage. This regulator is a perfect solution for various applications requiring high current, high accuracy, and low power dissipation.
Key Features
- Output Voltage: The AP1084K33A provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in mixed-voltage systems.
- High Output Current: With the ability to deliver up to 5A of continuous output current, this LDO is suitable for high-current applications.
- Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output regulation with a minimal difference between the input and output voltages, improving efficiency.
- Stability: It is stable with output capacitors as low as 10μF, making it a versatile choice for various designs.
- Protection Features: The device includes over-current and over-temperature protection features to safeguard the regulator and the load from adverse conditions.
- Adjustable Output: While the AP1084K33A comes with a fixed 3.3V output, it also offers an adjustable output version for applications requiring a specific output voltage.
Applications
The AP1084K33A is suitable for a wide range of applications, such as:
- Power supplies for microprocessors and DSPs
- Post regulators for switching supplies
- High-current power supplies
- Peripheral and add-on cards
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability. The AP1084K33A is no exception, built to meet high standards, ensuring stable performance over its operational lifespan. Whether for industrial, commercial, or consumer applications, this LDO regulator is an excellent choice for designers looking for a robust and dependable power management solution.