The AP131-18WA is a high-performance, low-dropout linear voltage regulator designed and manufactured by Diodes Incorporated. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of applications that require precise voltage control.
Key Features
- Output Voltage: The AP131-18WA provides a fixed output voltage of 1.8V, which is essential for powering sensitive electronic components that require a stable energy source.
- High Accuracy: Featuring an impressive output voltage accuracy of ±1%, this voltage regulator ensures that your devices operate within their optimal voltage range, minimizing the risk of damage due to voltage fluctuations.
- Low Dropout: With a low dropout voltage, the AP131-18WA can maintain regulation with minimal difference between the input and output voltage, making it highly efficient for systems with tight voltage margins.
- Current Capacity: It is capable of supplying up to 150mA of output current, catering to a broad spectrum of low-power applications.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding it from potential overheating and ensuring long-term reliability.
- Package Options: The AP131-18WA is available in multiple package options, including the small footprint SOT-23, which is suitable for space-constrained applications.
Applications
The AP131-18WA voltage regulator is versatile and can be used in various electronic devices such as:
- Battery-powered equipment
- Portable media players
- Wireless communication devices
- Personal digital assistants (PDAs)
- Healthcare monitoring devices
Conclusion
With its precise voltage regulation, low dropout performance, and robust protection features, the AP131-18WA from Diodes Incorporated stands out as a reliable power management solution. Whether for consumer electronics, medical devices, or industrial applications, this voltage regulator ensures that your products operate safely and efficiently.