The AP1507-33D5A, from Diodes Incorporated, is a versatile and efficient step-down voltage regulator designed to cater to a wide range of applications. This component is part of Diodes Incorporated's expansive line of power management solutions, which are known for their reliability and performance. The AP1507-33D5A is particularly suited for systems that require a stable 3.3V output from a higher voltage supply.
Key Features
- Output Voltage: Fixed at 3.3V, which is commonly used for logic circuits and microcontroller-based systems.
- High Efficiency: Capable of delivering up to 3A of continuous output current with high efficiency, reducing power loss and heat generation.
- Adjustable Switching Frequency: Offers a programmable switching frequency from 150kHz to 300kHz, allowing designers to optimize for efficiency or component size.
- Built-in Protection Features: Includes over-current protection, thermal shutdown, and under-voltage lockout to ensure the safety and longevity of both the regulator and the system it powers.
- Wide Input Voltage Range: Operates with an input voltage range from 4.5V to 40V, accommodating a variety of power sources and transient conditions.
Applications
The AP1507-33D5A is designed for use in multiple applications where a stable and efficient low voltage power supply is required. Its compact size and feature set make it ideal for:
- Personal Computers and Peripheral Devices
- Consumer Electronics
- Office Equipment
- Industrial Control Systems
- Telecommunication Devices
Package and Quality Assurance
The AP1507-33D5A is offered in a TO-220-5 package, which is well-suited for through-hole mounting and easy integration into a variety of circuit designs. Diodes Incorporated is committed to providing high-quality products, and this voltage regulator is no exception. It is manufactured under strict quality control standards to ensure it meets the performance requirements of demanding electronic systems.