EN
  • EN
  • DE

AZ431AM-ATRE1

Part No AZ431AM-ATRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221877-AZ431AM-ATRE1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ431AM-ATRE1 CAD Model

Description

Product Overview: AZ431AM-ATRE1

The AZ431AM-ATRE1, from Diodes Incorporated, is a precision programmable shunt regulator that is designed to offer excellent performance in a range of applications. This versatile component is a three-terminal adjustable regulator with a guaranteed thermal stability over a full operation range. It functions as a replacement for zener diodes in many applications requiring an improvement in zener performance.

Key Features

  • Adjustable Output Voltage: The AZ431AM-ATRE1 offers an output voltage range from 2.5V to 36V with an adjustable precision of 0.5% at 25°C.
  • Low Dynamic Output Impedance: Its dynamic output impedance is 0.2 ohms, ensuring stable voltage regulation against load variations.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +85°C, making it suitable for various environments and applications.
  • Surface-Mount Package: The device comes in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

The AZ431AM-ATRE1 is widely used in numerous applications due to its flexibility and reliability. Some of its common applications include:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Graphics cards
  • Precision voltage references
  • Adjustable regulators

Quality and Reliability

Diodes Incorporated ensures that the AZ431AM-ATRE1 meets high-quality standards. The device is subjected to rigorous testing and quality control measures during the manufacturing process, providing designers with a dependable and consistent component for their electronic designs.

Conclusion

With its precise voltage regulation, wide voltage range, and robust package, the AZ431AM-ATRE1 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance and reliability of their power management systems. Its ability to function effectively across a wide range of temperatures and its low dynamic impedance make it a versatile and essential component in a variety of electronic products.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4657 $117.2560
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3283 $292.2260
295+ $1.1908 $351.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess