EN
  • EN
  • DE

DMC31D5UDJ-7

Part No DMC31D5UDJ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-963
Case / Package SOT-963
Family Name DMC31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMC31D5UDJ-7DITR, DMC31D5UDJ-7DI-ND, DMC31D5UDJ-7DIDKR, DMC31D5UDJ-7DICT, DMC31D5UDJ-7DI
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868885-DMC31D5UDJ-7
Ultra Librarian 3D Model Ultra Librarian DMC31D5UDJ-7 CAD Model

Description

DMC31D5UDJ-7 - High-Efficiency P-Channel MOSFET

The DMC31D5UDJ-7 from Diodes Incorporated is a high-performance P-Channel enhancement mode MOSFET designed to deliver efficient power management and control in a variety of applications. This MOSFET is a part of Diodes Incorporated's extensive range of semiconductor products and is well-suited for use in load switch and battery protection circuits due to its low on-resistance and high threshold voltage.

Constructed with advanced trench technology, the DMC31D5UDJ-7 offers excellent on-resistance (R<sub>DS(on)) characteristics, which translates to reduced conduction losses and improved overall efficiency. This feature makes the device particularly advantageous for power-sensitive designs where maintaining a low power profile is essential.

Key Features:

  • Device Type: P-Channel MOSFET
  • Package: SOD-323, which offers a compact footprint for space-constrained applications.
  • Drain-Source Voltage (V<sub>DSS): -20V, providing adequate headroom for a wide range of applications.
  • Continuous Drain Current (I<sub>D): -3.1A, ensuring robust current handling capability.
  • R<sub>DS(on): Very low at 100 mΩ at V<sub>GS = -4.5V, minimizing power losses and improving efficiency.
  • Threshold Voltage (V<sub>th): -0.45V to -1V, which is suitable for low-voltage drive applications.
  • Fast Switching Speed: Enables high-efficiency operation at high frequencies.
  • ESD Protected: Withstands electrostatic discharges, enhancing product reliability and longevity.

This MOSFET is optimized for battery-powered devices, portable electronics, and power management circuits where energy conservation is paramount. Its SOD-323 package is not only space-saving but also offers solid thermal performance for its size. The DMC31D5UDJ-7 is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers looking to meet stringent regulations.

Whether you're designing power distribution systems, load switches, or looking to enhance the efficiency of your portable devices, the DMC31D5UDJ-7 from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability in a small package.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3306 $51.2430
370+ $0.2713 $100.3810
575+ $0.2628 $151.1100
790+ $0.2544 $200.9760
1,020+ $0.2459 $250.8180
1,365+ $0.2204 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess