EN
  • EN
  • DE

DMMT3904W-7

Part No DMMT3904W-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SOT363
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Transistor Type 2 NPN (Dual) Matched Pair
Current - Collector (Ic) (Max) 200mA
Voltage - Collector Emitter Breakdown (Max) 40V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number DMMT3904
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 585412-DMMT3904W-7
Ultra Librarian 3D Model Ultra Librarian DMMT3904W-7 CAD Model

Description

Product Overview: DMMT3904W-7 from Diodes Incorporated

The DMMT3904W-7 is a high-performance, dual NPN small signal surface mount transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to deliver efficient current control in a compact form factor, making it an ideal choice for a wide range of electronic applications.

The transistor is housed in an SOT-363 package, which is known for its small footprint and low profile. This package design allows for high-density mounting and is well-suited for automated assembly processes, making the DMMT3904W-7 a perfect component for space-constrained applications where board real estate is at a premium.

With its dual transistor configuration, the DMMT3904W-7 offers designers the flexibility to implement multiple configurations such as a pair of independent NPN transistors, a push-pull stage, or a differential amplifier setup. This versatility is beneficial for circuit designs that require matched transistor pairs to ensure consistent performance and to simplify the PCB layout.

Key Features

  • Transistor Type: Dual NPN
  • Package: SOT-363
  • Collector-Emitter Voltage (Vceo): 40V
  • Collector Current (Ic): 200mA
  • DC Current Gain (hFE): 100 to 300
  • High Transition Frequency (fT): 300MHz
  • Low Saturation Voltage: Ensures efficient operation
  • RoHS Compliant: Yes

The DMMT3904W-7 is characterized by its high current gain bandwidth product and low saturation voltage, which enhances its performance in high-speed switching applications. This makes it an excellent choice for amplification and switching functions in consumer electronics, telecommunication devices, and computing equipment.

Additionally, the DMMT3904W-7 is RoHS compliant, meaning that it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

In summary, the DMMT3904W-7 from Diodes Incorporated is a versatile, high-performance dual NPN transistor that offers designers a reliable and efficient solution for their circuit designs. Its small package, high-speed switching capabilities, and environmental compliance make it a valuable component for modern electronic applications.

You May Also Be Interested in

TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.6207
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0565 $57.9125
2,490+ $0.0464 $115.5360
3,860+ $0.0450 $173.7000
5,310+ $0.0436 $231.5160
6,870+ $0.0420 $288.5400
9,205+ $0.0377 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess