EN
  • EN
  • DE

DMN1019UFDE-7

Part No DMN1019UFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 12V 11A U-DFN2020-6E / Trans MOSFET N-CH 12V 11A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 11A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Gate-Source Threshold Voltage 800mV @ 250μA
Max Gate Charge 50.6nC @ 8V
Max Input Capacitance 2425pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 690mW (Ta)
Maximum Rds On at Id,Vgs 10 mOhm @ 9.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 137206-DMN1019UFDE-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMN1019UFDE
Introduction Date March 27, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DMN1019UFDE-7 CAD Model

Description

DMN1019UFDE-7 - N-Channel Enhancement Mode Field Effect Transistor by Diodes Incorporated

The DMN1019UFDE-7 is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This MOSFET is engineered to provide efficient power control and management in a compact package, making it an ideal choice for a wide range of applications, including power management, load switching, and conversion systems.

This particular FET is part of Diodes Incorporated's extensive range of MOSFETs that are known for their reliability and performance. The DMN1019UFDE-7 offers a drain-source voltage (VDS) of 12V, which is suitable for low-voltage applications, and it supports continuous drain current (ID) up to 6.5A, providing sufficient current handling capability for most small to medium power requirements.

The device comes in an ultra-small DFN2020 package, with a footprint of just 2mm x 2mm, making it an excellent choice for space-constrained designs. Despite its small size, it does not compromise on thermal performance, thanks to its power dissipation of 1.25W, which helps to maintain operational stability under various conditions.

The DMN1019UFDE-7 features low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses. This characteristic is particularly beneficial in applications where energy efficiency is paramount. Additionally, the low threshold voltage ensures that the device can be driven at lower gate voltages, further improving its versatility in different circuit designs.

With its fast switching speed and robust thermal performance, the DMN1019UFDE-7 is well-suited for high-speed switching applications. It is also characterized by its low gate charge (QG), which contributes to reduced switching losses and enhances overall system efficiency.

Designed with a focus on reliability, the DMN1019UFDE-7 features built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes during handling and operation. This MOSFET is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

In summary, the DMN1019UFDE-7 from Diodes Incorporated is a versatile and efficient solution for designers looking to optimize their power management systems with a reliable and compact N-Channel MOSFET.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2335 $58.3750
605+ $0.1917 $115.9785
935+ $0.1857 $173.6295
1,290+ $0.1797 $231.8130
1,665+ $0.1737 $289.2105
2,230+ $0.1557 $347.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess