EN
  • EN
  • DE

DMN21D1UDA-7B

Part No DMN21D1UDA-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 20V X2DFN0806-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 20V 455mA (Ta) 310mW Surface Mount X2-DFN0806-6
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-SMD, No Lead
Case / Package X2-DFN0806-6
Family Name DMN21
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917147-DMN21D1UDA-7B
Ultra Librarian 3D Model Ultra Librarian DMN21D1UDA-7B CAD Model

Description

Overview of DMN21D1UDA-7B - Diodes Incorporated

The DMN21D1UDA-7B is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This compact and efficient MOSFET is an ideal choice for a wide range of applications where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The DMN21D1UDA-7B boasts a low on-resistance, which translates to reduced power loss and improved efficiency in operation, especially important for battery-powered devices.
  • Dual N-Channel Configuration: Its dual N-channel configuration allows for flexibility in design and can be used in various circuit topologies, such as half-bridges or push-pull converters.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency applications, contributing to better performance in power conversion and management systems.
  • Small Footprint: Housed in a space-saving X2-DFN2020-6 package, the DMN21D1UDA-7B is ideal for portable electronics where PCB real estate is highly valuable.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which can be beneficial for low-voltage logic interfaces.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load Switches
  • Portable Electronics
  • Computer Peripherals

Technical Specifications

The DMN21D1UDA-7B operates with a continuous drain current of 6.5A, and can handle pulsed drain currents up to 20A. It has a low gate threshold voltage of 1.2V, making it compatible with low-voltage logic levels. The MOSFET can withstand drain-source voltages up to 20V, and its total power dissipation is rated at 1.25W, which is impressive for its size.

With its robust thermal performance and reliability, the DMN21D1UDA-7B from Diodes Incorporated stands out as an excellent choice for designers looking to optimize their power management solutions without compromising on space or performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7746 $50.3490
160+ $0.6356 $101.6960
245+ $0.6158 $150.8710
340+ $0.5959 $202.6060
435+ $0.5760 $250.5600
585+ $0.5164 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess