The DMN3025LFV-13 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component that can be used in a wide range of electronic applications, from power management to switching circuits. Its compact form factor and efficient energy handling make it an ideal choice for space-constrained and power-sensitive designs.
Key Features
- Low On-Resistance: The DMN3025LFV-13 boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant amounts of current without overheating, making it suitable for high-power applications.
- High-Speed Switching: The device is engineered for fast switching speeds, which is essential for reducing switching losses and improving performance in applications such as DC-DC converters and motor drives.
- Low Threshold Voltage: A low gate threshold voltage (V<sub>GS(th)) allows for the MOSFET to be easily driven at lower voltages, which is beneficial for battery-operated devices and low-voltage logic circuits.
- Advanced Packaging: The DMN3025LFV-13 is packaged in a PowerDI3333-8 type package, which provides excellent thermal performance and a small footprint on PCBs (Printed Circuit Boards).
Applications
The DMN3025LFV-13 is suitable for a variety of applications, including:
- Power Management
- Load Switches
- DC-DC Converters
- Battery Management Systems
- Motor Control Circuits
- Computing and Server Applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7.5A
Power Dissipation (P<sub>D)
2.5W
On-Resistance (R<sub>DS(on))
19mΩ at V<sub>GS = 10V
Operating Temperature Range
-55°C to +150°C
With its robustness and reliability, the DMN3025LFV-13 from Diodes Incorporated is an excellent choice for designers looking to optimize their power efficiency and circuit performance.