Diodes Incorporated's DMN4026SK3 is a high-performance, N-channel enhancement mode MOSFET designed to deliver efficient power management and switching. This device is a testament to Diodes Incorporated's commitment to providing energy-efficient and reliable components for a variety of applications, including power supplies, motor controls, and consumer electronics.
Key Features
- Low On-Resistance: The DMN4026SK3 features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it an excellent choice for applications where power conservation is critical.
- High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) that allows it to handle significant power without overheating, ensuring reliable performance in demanding environments.
- High-Speed Switching: With its fast switching capabilities, the DMN4026SK3 is ideal for high-speed applications, providing swift transitions that reduce switching losses and improve power efficiency.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be easily driven at lower gate voltages, making it compatible with a wide range of drive circuits and logic levels.
Specifications
Parameter
Value
R<sub>DS(on)
Typically 8.5 mΩ at V<sub>GS = 10V
I<sub>D
Up to 100A
V<sub>GS(th)
2.0V to 2.5V
V<sub>DSS
40V
Applications
The DMN4026SK3's robust design and specifications make it a versatile component suitable for a wide range of applications:
- DC/DC Converters
- Power Management Systems
- Motor Drives and Controllers
- Battery Powered Devices
- Load/Power Switches
- Computer/Server Power Supplies
With its combination of efficiency, reliability, and versatility, the Diodes Incorporated DMN4026SK3 N-Channel Enhancement Mode MOSFET is a solid choice for engineers and designers looking to optimize their power management systems.