EN
  • EN
  • DE
  • IT

DMN6040SFDE-7

Part No DMN6040SFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5.3A U-DFN / Trans MOSFET N-CH 60V 5.3A 6-Pin UDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 5.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 22.4nC @ 10V
Max Input Capacitance 1287pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 660mW (Ta)
Maximum Rds On at Id,Vgs 38 mOhm @ 4.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 107856-DMN6040SFDE-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMN6040SFDE
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DMN6040SFDE-7 CAD Model

Description

Diodes Incorporated DMN6040SFDE-7 N-Channel MOSFET

The DMN6040SFDE-7 is a high-performance N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated, designed for a wide range of applications that demand efficiency and reliability. This device is a part of Diodes Incorporated's extensive MOSFET product line, which is renowned for its quality and performance.

Constructed with advanced trench technology, the DMN6040SFDE-7 offers an excellent R<sub>DS(on) (drain-source on-resistance) value, which translates to reduced conduction losses and improved overall efficiency. This makes it an ideal choice for power management tasks where minimizing losses is crucial, such as in DC-DC converters, power supplies, and motor control circuits.

The DMN6040SFDE-7 operates at a drain-source voltage (V<sub>DS) of 60V, which provides a good margin for a variety of electronic designs. Its continuous drain current (I<sub>D) is rated at 6.5A at a temperature of 25°C, ensuring that it can handle significant current loads without overheating. The device also boasts a low gate threshold voltage (V<sub>GS(th)), making it compatible with a range of drive voltages and allowing for flexible circuit integration.

With its small form factor, the DMN6040SFDE-7 comes in a compact PowerDI3333-8 package, which not only saves valuable board space but also provides excellent thermal performance. This package is designed for surface-mount technology (SMT), facilitating easy manufacturing and integration into modern electronic assemblies.

For protection and longevity, the DMN6040SFDE-7 features fast switching speeds and is characterized by its robustness against repetitive avalanche events. This makes it a durable choice for applications that may experience challenging conditions or transient events.

To sum up, the DMN6040SFDE-7 by Diodes Incorporated is a versatile and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high current capability, and compact packaging make it a valuable component for a variety of electronic applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,550 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess